Murata Electronics Ceramic Capacitors GRM2165C1H223GA01D

Description
CAP CER 0.022UF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 0.022UF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM2165C1H223GA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V C0G/NP0 0805

CAP CER 0.022UF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C1H223GA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.022UF 50V C0G/NP0 0805

CAP CER 0.022UF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 490-GRM2165C1H223GA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.022µF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

0.022µF ±2% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-GRM2165C1H223GA01DDKR-ND 490-GRM2165C1H223GA01DCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers