Murata Electronics Ceramic Capacitors GRM2165C1H162JA01D

Description
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1625-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1625-2-ND
Ceramic Capacitors 490-1625-2-ND
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1625-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1625-1-ND
Ceramic Capacitors 490-1625-1-ND
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1625-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1625-6-ND
Ceramic Capacitors 490-1625-6-ND
1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1600pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata - 55AC2319 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
55AC2319
Capacitor Ceramic Mlcc Smd Rohs Compliant Murata 55AC2319
CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

CAPACITOR CERAMIC MLCC SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-1625-2-ND 490-1625-6-ND 55AC2319
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic Mlcc Smd Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details