Murata Power Solutions Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata GRM2162C2A102JA01D

Description
CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
Description
CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM2162C2A102JA01# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1000 pF and a rated voltage of 100 VDC. It is packaged in a compact 0805 size (2.0 mm x 1.25 mm x 0.6 mm) and is compliant with RoHS standards. The capacitor features a temperature range of -55°C to 125°C and has a temperature coefficient of 0±60 ppm/°C, adhering to the CH standard. The typical mass of a single piece is approximately 6.4 mg. This component is suitable for applications requiring stable capacitance in a small form factor.

Datasheet Summary
Powered by GS/AI

The Murata GRM2162C2A102JA01# is a multi-layer ceramic capacitor (MLCC) with a capacitance of 1000 pF and a rated voltage of 100 VDC. It is packaged in a compact 0805 size (2.0 mm x 1.25 mm x 0.6 mm) and is compliant with RoHS standards. The capacitor features a temperature range of -55°C to 125°C and has a temperature coefficient of 0±60 ppm/°C, adhering to the CH standard. The typical mass of a single piece is approximately 6.4 mg. This component is suitable for applications requiring stable capacitance in a small form factor.

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata - 92AH5171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
92AH5171
Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata 92AH5171
CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92AH5171
Product Name Cap, 1000Pf, 100V, Mlcc, 0805 Rohs Compliant Murata
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details