Murata Electronics SMD 120pF 50V Capacitor GRM2162C1H121JA01D

Description
Cap Ceramic 120pF 50V CH 5% Pad SMD 0805 125°C T/R Product overview: GRM2162C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H121JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 120pF 50V CH 5% Pad SMD 0805 125°C T/R Product overview: GRM2162C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H121JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120pF 50V Capacitor
60-GRM2162C1H121JA01D
SMD 120pF 50V Capacitor 60-GRM2162C1H121JA01D
Cap Ceramic 120pF 50V CH 5% Pad SMD 0805 125°C T/R Product overview: GRM2162C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H121JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 120pF 50V CH 5% Pad SMD 0805 125°C T/R Product overview: GRM2162C1H121JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H121JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM2162C1H121JA01D - 1061066-GRM2162C1H121JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2162C1H121JA01D
1061066-GRM2162C1H121JA01D
Ceramic Capacitors - GRM2162C1H121JA01D 1061066-GRM2162C1H121JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061066-GRM2162C1H12 1JA01D Termination: SMD/SMT Length: 2 mm Mounting: SMD (SMT) Capacitance: 120 pF Tolerance: 5 % Thickness: 600 µm Height: 600 µm Width: 1.25 mm Categories: Ceramic Capacitors Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): GRM2165C1H121JA01D; GRM2165C1H121JA01J; GRM2165C1H131JA01D; CL21C131JBANNNC; C0805C121J5GACTU; 08055A121JAT2A; Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805 Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061066-GRM2162C1H121JA01D
Termination: SMD/SMT
Length: 2 mm
Mounting: SMD (SMT)
Capacitance: 120 pF
Tolerance: 5 %
Thickness: 600 µm
Height: 600 µm
Width: 1.25 mm
Categories: Ceramic Capacitors
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): GRM2165C1H121JA01D; GRM2165C1H121JA01J; GRM2165C1H131JA01D; CL21C131JBANNNC; C0805C121J5GACTU; 08055A121JAT2A;
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805
Voltage Rating (DC): 50 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM2162C1H121JA01D 1061066-GRM2162C1H121JA01D
Product Name SMD 120pF 50V Capacitor Ceramic Capacitors - GRM2162C1H121JA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 335NPS050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers