Murata Power Solutions SMD 100pF 50V Capacitor GRM2162C1H101JA01D

Description
Cap Ceramic 100pF 50V CH 5% Pad SMD 0805 125C T/R Product overview: GRM2162C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H101JA01 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 100pF 50V CH 5% Pad SMD 0805 125C T/R Product overview: GRM2162C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H101JA01 D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100pF 50V Capacitor
60-GRM2162C1H101JA01D
SMD 100pF 50V Capacitor 60-GRM2162C1H101JA01D
Cap Ceramic 100pF 50V CH 5% Pad SMD 0805 125C T/R Product overview: GRM2162C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H101JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 50V CH 5% Pad SMD 0805 125C T/R Product overview: GRM2162C1H101JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM2162C1H101JA01D can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - GRM2162C1H101JA01D - 1109167-GRM2162C1H101JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM2162C1H101JA01D
1109167-GRM2162C1H101JA01D
Ceramic Capacitors - GRM2162C1H101JA01D 1109167-GRM2162C1H101JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1109167-GRM2162C1H10 1JA01D Termination: SMD/SMT Length: 2 mm Voltage: 50 V Capacitance: 100 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 600 µm Dielectric Material: Ceramic Height: 600 µm Width: 1.25 mm Dissipation Factor: 0.025 % Categories: Ceramic Capacitors Case / Package: 0805 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Depth: 1.25 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1109167-GRM2162C1H101JA01D
Termination: SMD/SMT
Length: 2 mm
Voltage: 50 V
Capacitance: 100 pF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 600 µm
Dielectric Material: Ceramic
Height: 600 µm
Width: 1.25 mm
Dissipation Factor: 0.025 %
Categories: Ceramic Capacitors
Case / Package: 0805
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Depth: 1.25 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-GRM2162C1H101JA01D 1109167-GRM2162C1H101JA01D
Product Name SMD 100pF 50V Capacitor Ceramic Capacitors - GRM2162C1H101JA01D
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details