Murata Electronics Capacitors - Ceramic Capacitors GRM188Z71C475KE21D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1330941-GRM188Z71C47 5KE21D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188Z71C475KE2 1DTR,490-GRM188Z71C4 75KE21DDKR,490-GRM18 8Z71C475KE21DCT Base Product Number: GRM188Z71C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1330941-GRM188Z71C47 5KE21D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188Z71C475KE2 1DTR,490-GRM188Z71C4 75KE21DDKR,490-GRM18 8Z71C475KE21DCT Base Product Number: GRM188Z71C RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1330941-GRM188Z71C475KE21D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330941-GRM188Z71C475KE21D
Capacitors - Ceramic Capacitors 1330941-GRM188Z71C475KE21D
Manufacturer: Murata Electronics Win Source Part Number: 1330941-GRM188Z71C47 5KE21D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 4.7 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM188Z71C475KE2 1DTR,490-GRM188Z71C4 75KE21DDKR,490-GRM18 8Z71C475KE21DCT Base Product Number: GRM188Z71C RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330941-GRM188Z71C475KE21D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 4.7 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.039" (1.00mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM188Z71C475KE21DTR,490-GRM188Z71C475KE21DDKR,490-GRM188Z71C475KE21DCT
Base Product Number: GRM188Z71C
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM188Z71C475KE21D
4.7UF 16V Capacitor 60-GRM188Z71C475KE21D
CAP CER 4.7UF 16V X7R 0603 Product overview: GRM188Z71C475KE21D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71C475KE21 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X7R 0603 Product overview: GRM188Z71C475KE21D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188Z71C475KE21D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM188Z71C475KE21DTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71C475KE21DDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188Z71C475KE21DCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608807 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608807
MLCCs - Multilayer Ceramic Capacitors 2608807
Murata GRM188Z71C475KE21D

Murata GRM188Z71C475KE21D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608809 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608809
MLCCs - Multilayer Ceramic Capacitors 2608809
Murata GRM188Z71C475KE21D

Murata GRM188Z71C475KE21D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608809P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608809P
MLCCs - Multilayer Ceramic Capacitors 2608809P
Murata GRM188Z71C475KE21D

Murata GRM188Z71C475KE21D

Supplier's Site
Capacitors - Ceramic Capacitors GRM188Z71C475KE21D
CAP CER 4.7UF 16V X7R 0603

CAP CER 4.7UF 16V X7R 0603

Supplier's Site
Ceramic Capacitors - GRM188Z71C475KE21D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188Z71C475KE21D
Ceramic Capacitors GRM188Z71C475KE21D
CAP CER 4.7UF 16V X7R 0603

CAP CER 4.7UF 16V X7R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188Z71C475KE21D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188Z71C475KE21D
16V 4.7uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
64AJ4376
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 64AJ4376
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330941-GRM188Z71C475KE21D 60-GRM188Z71C475KE21D 490-GRM188Z71C475KE21DTR-ND 490-GRM188Z71C475KE21DDKR-ND 2608807 GRM188Z71C475KE21D GRM188Z71C475KE21D GRM188Z71C475KE21D 64AJ4376
Product Name Capacitors - Ceramic Capacitors 4.7UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1701148 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details