CAP CER 10UF 10V X7R 0603
CAP CER 10UF 10V X7R 0603
CAP CER 10UF 10V X7R 0603
CAP CER 10UF 10V X7R 0603
| DigiKey | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM188Z71A106KA73JTR-ND | 490-GRM188Z71A106KA73JDKR-ND | GRM188Z71A106KA73J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 10 microF | 10 microF |