Murata Electronics Ceramic Capacitors GRM188R72E331KW07D

Description
330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3522-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3522-1-ND
Ceramic Capacitors 490-3522-1-ND
330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3522-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3522-6-ND
Ceramic Capacitors 490-3522-6-ND
330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3522-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3522-2-ND
Ceramic Capacitors 490-3522-2-ND
330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

330pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1329160-GRM188R72E331KW07D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329160-GRM188R72E331KW07D
Capacitors - Ceramic Capacitors 1329160-GRM188R72E331KW07D
Manufacturer: Murata Electronics Win Source Part Number: 1329160-GRM188R72E33 1KW07D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 330 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3522-1,490-3522- 2,490-3522-6 Base Product Number: GRM188R72E Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329160-GRM188R72E331KW07D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 330 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3522-1,490-3522-2,490-3522-6
Base Product Number: GRM188R72E
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
330PF 250V Capacitor
60-GRM188R72E331KW07D
330PF 250V Capacitor 60-GRM188R72E331KW07D
CAP CER 330PF 250V X7R 0603 Product overview: GRM188R72E331KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E331KW07 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 250V X7R 0603 Product overview: GRM188R72E331KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E331KW07D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R72E331KW07D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72E331KW07D
Ceramic Capacitors GRM188R72E331KW07D
CAP CER 330PF 250V X7R 0603

CAP CER 330PF 250V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3522-1-ND 490-3522-6-ND 1329160-GRM188R72E331KW07D 60-GRM188R72E331KW07D GRM188R72E331KW07D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 330PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701265 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Polymer - 156XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details