Murata Electronics Ceramic Capacitors GRM188R72E152KW07D

Description
1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3528-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3528-6-ND
Ceramic Capacitors 490-3528-6-ND
1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3528-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3528-2-ND
Ceramic Capacitors 490-3528-2-ND
1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3528-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3528-1-ND
Ceramic Capacitors 490-3528-1-ND
1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

1500pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1500PF 250V Capacitor
60-GRM188R72E152KW07D
1500PF 250V Capacitor 60-GRM188R72E152KW07D
CAP CER 1500PF 250V X7R 0603 Product overview: GRM188R72E152KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E152KW07 D can be used for catalog matching and distributor lookup.

CAP CER 1500PF 250V X7R 0603 Product overview: GRM188R72E152KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E152KW07D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R72E152KW07D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72E152KW07D
Ceramic Capacitors GRM188R72E152KW07D
CAP CER 1500PF 250V X7R 0603

CAP CER 1500PF 250V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3528-6-ND 490-3528-2-ND 60-GRM188R72E152KW07D GRM188R72E152KW07D
Product Name Ceramic Capacitors Ceramic Capacitors 1500PF 250V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details