Murata Electronics 1000PF 250V Capacitor GRM188R72E102KW07D

Description
CAP CER 1000PF 250V X7R 0603 Product overview: GRM188R72E102KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E102KW07 D can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP CER 1000PF 250V X7R 0603 Product overview: GRM188R72E102KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E102KW07 D can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 958294-GRM188R72E102KW07D is a multilayer ceramic capacitor designed for general electronic applications. It features a capacitance of 1000 pF with a tolerance of ±10%, and a rated voltage of 250V. The capacitor operates within a temperature range of -55°C to 125°C, making it suitable for a variety of environments. It has a temperature coefficient of X7R, indicating stable capacitance over its operating temperature range. The dimensions of the capacitor are 1.6mm x 0.8mm (0603 package size), with a maximum thickness of 0.9mm. It is packaged in tape and reel format, with a standard quantity of 4,000 units per reel. This component is not recommended for use in automotive power train or safety equipment applications.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 958294-GRM188R72E102KW07D is a multilayer ceramic capacitor designed for general electronic applications. It features a capacitance of 1000 pF with a tolerance of ±10%, and a rated voltage of 250V. The capacitor operates within a temperature range of -55°C to 125°C, making it suitable for a variety of environments. It has a temperature coefficient of X7R, indicating stable capacitance over its operating temperature range. The dimensions of the capacitor are 1.6mm x 0.8mm (0603 package size), with a maximum thickness of 0.9mm. It is packaged in tape and reel format, with a standard quantity of 4,000 units per reel. This component is not recommended for use in automotive power train or safety equipment applications.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1000PF 250V Capacitor
60-GRM188R72E102KW07D
1000PF 250V Capacitor 60-GRM188R72E102KW07D
CAP CER 1000PF 250V X7R 0603 Product overview: GRM188R72E102KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E102KW07 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 250V X7R 0603 Product overview: GRM188R72E102KW07D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72E102KW07D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3526-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3526-2-ND
Ceramic Capacitors 490-3526-2-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3526-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3526-6-ND
Ceramic Capacitors 490-3526-6-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3526-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3526-1-ND
Ceramic Capacitors 490-3526-1-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 958294-GRM188R72E102KW07D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
958294-GRM188R72E102KW07D
Capacitors - Ceramic Capacitors 958294-GRM188R72E102KW07D
Win Source Part Number: 958294-GRM188R72E102 KW07D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 250V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C0603X102G2GACTU; C0603C102K2RACTU; C0603X102K2RACTU; C0603C102K5RACTU; CL10B102KC8NNNC; CL10B102KB8NNNC; CC0603KRX7R9BB102GRM 188R72E102KW07D.; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-3526-6,490-3526- 1,490-3526-2 Base Product Number: GRM188R72E Product Status: Not For New Designs

Win Source Part Number: 958294-GRM188R72E102KW07D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 250V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C0603X102G2GACTU; C0603C102K2RACTU; C0603X102K2RACTU; C0603C102K5RACTU; CL10B102KC8NNNC; CL10B102KB8NNNC; CC0603KRX7R9BB102GRM188R72E102KW07D.;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-3526-6,490-3526-1,490-3526-2
Base Product Number: GRM188R72E
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - GRM188R72E102KW07D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72E102KW07D
Ceramic Capacitors GRM188R72E102KW07D
CAP CER 1000PF 250V X7R 0603

CAP CER 1000PF 250V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 250 V, 0603 [1608 Metric] Rohs Compliant Murata - 31Y1763 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 250 V, 0603 [1608 Metric] Rohs Compliant Murata
31Y1763
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 250 V, 0603 [1608 Metric] Rohs Compliant Murata 31Y1763
Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 10%, X7R, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 10%, X7R, 250 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R72E102KW07D 490-3526-2-ND 490-3526-6-ND 958294-GRM188R72E102KW07D GRM188R72E102KW07D 31Y1763
Product Name 1000PF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 10%, X7R, 250 V, 0603 [1608 Metric] Rohs Compliant Murata
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C254U010EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details