Murata Electronics 4700PF 100V Capacitor GRM188R72A472KA01D

Description
CAP CER 4700PF 100V X7R 0603 Product overview: GRM188R72A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A472KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 100V X7R 0603 Product overview: GRM188R72A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A472KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 100V Capacitor
60-GRM188R72A472KA01D
4700PF 100V Capacitor 60-GRM188R72A472KA01D
CAP CER 4700PF 100V X7R 0603 Product overview: GRM188R72A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A472KA01 D can be used for catalog matching and distributor lookup.

CAP CER 4700PF 100V X7R 0603 Product overview: GRM188R72A472KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R72A472KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-10739-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10739-2-ND
Ceramic Capacitors 490-10739-2-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10739-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10739-6-ND
Ceramic Capacitors 490-10739-6-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10739-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10739-1-ND
Ceramic Capacitors 490-10739-1-ND
4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

4700pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R72A472KA01D - 775376-GRM188R72A472KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R72A472KA01D
775376-GRM188R72A472KA01D
Ceramic Capacitors - GRM188R72A472KA01D 775376-GRM188R72A472KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775376-GRM188R72A472 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 4700pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 100V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608X7R2A472K080AE; C1608X7R2A472K080AA; C1608X7R2A472K080DA; GCM188R72A472KA37B; Introduction Date: August 21, 2007 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775376-GRM188R72A472KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 4700pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608X7R2A472K080AE; C1608X7R2A472K080AA; C1608X7R2A472K080DA; GCM188R72A472KA37B;
Introduction Date: August 21, 2007
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CAP CER 4700PF 100V 10% X7R 0603 - 535-GRM188R72A472KA01D - Utmel Electronic Limited
Hong Kong, China
CAP CER 4700PF 100V 10% X7R 0603
535-GRM188R72A472KA01D
CAP CER 4700PF 100V 10% X7R 0603 535-GRM188R72A472KA01D
CAP CER 4700PF 100V 10% X7R 0603

CAP CER 4700PF 100V 10% X7R 0603

Supplier's Site
Ceramic Capacitors - GRM188R72A472KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72A472KA01D
Ceramic Capacitors GRM188R72A472KA01D
CAP CER 4700PF 100V X7R 0603

CAP CER 4700PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R72A472KA01D 490-10739-2-ND 490-10739-6-ND 775376-GRM188R72A472KA01D 535-GRM188R72A472KA01D GRM188R72A472KA01D
Product Name 4700PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R72A472KA01D CAP CER 4700PF 100V 10% X7R 0603 Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1572-1255-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers