Murata Electronics Ceramic Capacitors GRM188R72A104MA35D

Description
0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-16327-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16327-6-ND
Ceramic Capacitors 490-16327-6-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16327-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16327-2-ND
Ceramic Capacitors 490-16327-2-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-16327-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-16327-1-ND
Ceramic Capacitors 490-16327-1-ND
0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±20% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata - 92AH5118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata
92AH5118
Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata 92AH5118
CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.1UF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R72A104MA35D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R72A104MA35D
Ceramic Capacitors GRM188R72A104MA35D
CAP CER 0.1UF 100V X7R 0603

CAP CER 0.1UF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-16327-6-ND 490-16327-2-ND 92AH5118 GRM188R72A104MA35D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.1Uf, 100V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Capacitors - 2002-106K100CB4G-FS-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525006P80BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details