Murata Electronics Ceramic Capacitors GRM188R71H273KA61D

Description
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7769-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7769-2-ND
Ceramic Capacitors 490-7769-2-ND
0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.027µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 490-7769-2-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Film Capacitors - 113279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details