Murata Electronics Ceramic Capacitors GRM188R71H123KA01D

Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-1513-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1513-2-ND
Ceramic Capacitors 490-1513-2-ND
0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.012µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71H123KA01D - 775360-GRM188R71H123KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71H123KA01D
775360-GRM188R71H123KA01D
Ceramic Capacitors - GRM188R71H123KA01D 775360-GRM188R71H123KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 775360-GRM188R71H123 KA01D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.012μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608X7R1H123K; C1608X7R1H123KT; GCM188R71H123KA37D; GCM188R71H123KA37C; Introduction Date: August 21, 2008 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775360-GRM188R71H123KA01D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.012μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608X7R1H123K; C1608X7R1H123KT; GCM188R71H123KA37D; GCM188R71H123KA37C;
Introduction Date: August 21, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
0.012UF 50V Capacitor
60-GRM188R71H123KA01D
0.012UF 50V Capacitor 60-GRM188R71H123KA01D
CAP CER 0.012UF 50V X7R 0603 Product overview: GRM188R71H123KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H123KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.012UF 50V X7R 0603 Product overview: GRM188R71H123KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.012UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.012UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H123KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71H123KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71H123KA01D
Ceramic Capacitors GRM188R71H123KA01D
CAP CER 0.012UF 50V X7R 0603

CAP CER 0.012UF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-1513-2-ND 775360-GRM188R71H123KA01D 60-GRM188R71H123KA01D GRM188R71H123KA01D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM188R71H123KA01D 0.012UF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 226XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers