CAP CER 0.1UF 50V X7R 0603 Product overview: GRM188R71H104KA93J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H104KA93
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Capacitors Ceramic Capacitors
Series: GRM
Product Status: Obsolete
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Operating Temperature: -55°C ~ 125°C
CAP CER 0.1UF 50V X7R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM188R71H104KA93J | 490-9735-2-ND | GRM188R71H104KA93J | |
| Product Name | 0.1UF 50V Capacitor | Ceramic Capacitors | Capacitors Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |