CAP CER 0.1UF 50V X7R 0603 Product overview: GRM188R71H104KA93D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H104KA93
0.1µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.1UF 50V X7R 0603
50V 100nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM188R71H104KA93D | 490-1519-2-ND | GRM188R71H104KA93D | GRM188R71H104KA93D |
| Product Name | 0.1UF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |