Murata Power Solutions Ceramic Capacitors GRM188R71H103JA01D

Description
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9734-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9734-2-ND
Ceramic Capacitors 490-9734-2-ND
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-GRM188R71H103JA01D
10000PF 50V Capacitor 60-GRM188R71H103JA01D
CAP CER 10000PF 50V X7R 0603 Product overview: GRM188R71H103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H103JA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V X7R 0603 Product overview: GRM188R71H103JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71H103JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71H103JA01D - 843354-GRM188R71H103JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71H103JA01D
843354-GRM188R71H103JA01D
Ceramic Capacitors - GRM188R71H103JA01D 843354-GRM188R71H103JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 843354-GRM188R71H103 JA01D Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 843354-GRM188R71H103JA01D
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Ceramic Capacitors - GRM188R71H103JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71H103JA01D
Ceramic Capacitors GRM188R71H103JA01D
CAP CER 10000PF 50V X7R 0603

CAP CER 10000PF 50V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-9734-2-ND 60-GRM188R71H103JA01D 843354-GRM188R71H103JA01D GRM188R71H103JA01D
Product Name Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors - GRM188R71H103JA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details