Manufacturer: Murata Electronics North America
Win Source Part Number: 775358-GRM188R71E393
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.039μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 25V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): GCM188R71E393KA37J; GCM188R71E393KA37B; GCM188R71E393KA37C; GCM188R71E393KA37D;
Introduction Date: August 22, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
CAP CER 0.039UF 25V X7R 0603 Product overview: GRM188R71E393KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.039UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.039UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E393KA01
0.039µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.039UF 25V X7R 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 775358-GRM188R71E393KA01D | 60-GRM188R71E393KA01D | 490-11526-2-ND | GRM188R71E393KA01D |
| Product Name | Ceramic Capacitors - GRM188R71E393KA01D | 0.039UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 25 volts | 25 volts | 25 volts | 25 volts |