CAP CER 0.033UF 25V X7R 0603 Product overview: GRM188R71E333KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E333KA01
0.033µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 872933-GRM188R71E333
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.033 µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Obsolete
Family Name: GRM188R71E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-1521-1, 490-1521-2, 490-1521-6, GRM39X7R333K025AD
CAP CER 0.033UF 25V X7R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM188R71E333KA01D | 490-1521-2-ND | 872933-GRM188R71E333KA01D | GRM188R71E333KA01D |
| Product Name | 0.033UF 25V Capacitor | Ceramic Capacitors | Ceramic Capacitors - GRM188R71E333KA01D | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF |