Murata Electronics Ceramic Capacitors GRM188R71E224KA88J

Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11522-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11522-1-ND
Ceramic Capacitors 490-11522-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11522-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11522-2-ND
Ceramic Capacitors 490-11522-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11522-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11522-6-ND
Ceramic Capacitors 490-11522-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71E224KA88J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71E224KA88J
Ceramic Capacitors GRM188R71E224KA88J
CAP CER 0.22UF 25V X7R 0603

CAP CER 0.22UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-11522-1-ND 490-11522-6-ND GRM188R71E224KA88J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 108SVL6R3MGW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers