Murata Power Solutions 0.22UF 25V Capacitor GRM188R71E224KA88D

Description
CAP CER 0.22UF 25V X7R 0603 Product overview: GRM188R71E224KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E224KA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.22UF 25V X7R 0603 Product overview: GRM188R71E224KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E224KA88 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22UF 25V Capacitor
60-GRM188R71E224KA88D
0.22UF 25V Capacitor 60-GRM188R71E224KA88D
CAP CER 0.22UF 25V X7R 0603 Product overview: GRM188R71E224KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E224KA88 D can be used for catalog matching and distributor lookup.

CAP CER 0.22UF 25V X7R 0603 Product overview: GRM188R71E224KA88D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E224KA88D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71E224KA88D - 1041679-GRM188R71E224KA88D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71E224KA88D
1041679-GRM188R71E224KA88D
Ceramic Capacitors - GRM188R71E224KA88D 1041679-GRM188R71E224KA88D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041679-GRM188R71E22 4KA88D Packaging: Reel - TR Voltage Rating: 25V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.22μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041679-GRM188R71E224KA88D
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.22μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management, Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-3290-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3290-6-ND
Ceramic Capacitors 490-3290-6-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3290-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3290-1-ND
Ceramic Capacitors 490-3290-1-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3290-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3290-2-ND
Ceramic Capacitors 490-3290-2-ND
0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478066 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478066
MLCCs - Multilayer Ceramic Capacitors 2478066
Murata GRM188R71E224KA88D

Murata GRM188R71E224KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478068 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478068
MLCCs - Multilayer Ceramic Capacitors 2478068
Murata GRM188R71E224KA88D

Murata GRM188R71E224KA88D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478068P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478068P
MLCCs - Multilayer Ceramic Capacitors 2478068P
Murata GRM188R71E224KA88D

Murata GRM188R71E224KA88D

Supplier's Site
Cap, 0.22Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Murata - 08AC2687 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Murata
08AC2687
Cap, 0.22Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Murata 08AC2687
CAP, 0.22µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.22µF, 25V, 10%, X7R, 0603, REEL; Capacitance:0.22µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 0.22Uf, 25V, X7R, 10%, 0603; Capacitance Murata - 91R0949 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.22Uf, 25V, X7R, 10%, 0603; Capacitance Murata
91R0949
Ceramic Capacitor, 0.22Uf, 25V, X7R, 10%, 0603; Capacitance Murata 91R0949
CERAMIC CAPACITOR, 0.22UF, 25V, X7R, 10%, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.22UF, 25V, X7R, 10%, 0603; Capacitance:0.22µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R71E224KA88D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R71E224KA88D
25V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 220nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71E224KA88D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71E224KA88D
Ceramic Capacitors GRM188R71E224KA88D
CAP CER 0.22UF 25V X7R 0603

CAP CER 0.22UF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R71E224KA88D 1041679-GRM188R71E224KA88D 490-3290-6-ND 490-3290-1-ND 2478066 08AC2687 91R0949 GRM188R71E224KA88D GRM188R71E224KA88D
Product Name 0.22UF 25V Capacitor Ceramic Capacitors - GRM188R71E224KA88D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.22Μf, 25V, 10%, X7R, 0603, Reel; Capacitance Murata Ceramic Capacitor, 0.22Uf, 25V, X7R, 10%, 0603; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX151M315H022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers