Murata Electronics 10000PF 25V Capacitor GRM188R71E103KA01D

Description
CAP CER 10000PF 25V X7R 0603 Product overview: GRM188R71E103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 10000PF 25V X7R 0603 Product overview: GRM188R71E103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E103KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000PF 25V Capacitor
60-GRM188R71E103KA01D
10000PF 25V Capacitor 60-GRM188R71E103KA01D
CAP CER 10000PF 25V X7R 0603 Product overview: GRM188R71E103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E103KA01 D can be used for catalog matching and distributor lookup.

CAP CER 10000PF 25V X7R 0603 Product overview: GRM188R71E103KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71E103KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1143398-GRM188R71E103KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1143398-GRM188R71E103KA01D
Capacitors - Ceramic Capacitors 1143398-GRM188R71E103KA01D
Win Source Part Number: 1143398-GRM188R71E10 3KA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 4,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRM188R71E103KA01D.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-1520-1,490-1520- 2,GRM39X7R103K025AD, 490-1520-6 Base Product Number: GRM188R71E Product Status: Obsolete

Win Source Part Number: 1143398-GRM188R71E103KA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GRM188R71E103KA01D.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-1520-1,490-1520-2,GRM39X7R103K025AD,490-1520-6
Base Product Number: GRM188R71E
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - 490-1520-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1520-2-ND
Ceramic Capacitors 490-1520-2-ND
10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71E103KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71E103KA01D
Ceramic Capacitors GRM188R71E103KA01D
CAP CER 10000PF 25V X7R 0603

CAP CER 10000PF 25V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R71E103KA01D 1143398-GRM188R71E103KA01D 490-1520-2-ND GRM188R71E103KA01D
Product Name 10000PF 25V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details