Murata Power Solutions 0.33UF 16V Capacitor GRM188R71C334KA01D

Description
CAP CER 0.33UF 16V X7R 0603 Product overview: GRM188R71C334KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C334KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.33UF 16V X7R 0603 Product overview: GRM188R71C334KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C334KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF 16V Capacitor
60-GRM188R71C334KA01D
0.33UF 16V Capacitor 60-GRM188R71C334KA01D
CAP CER 0.33UF 16V X7R 0603 Product overview: GRM188R71C334KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C334KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 16V X7R 0603 Product overview: GRM188R71C334KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C334KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-3294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3294-1-ND
Ceramic Capacitors 490-3294-1-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3294-6-ND
Ceramic Capacitors 490-3294-6-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3294-2-ND
Ceramic Capacitors 490-3294-2-ND
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71C334KA01D - 1041670-GRM188R71C334KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71C334KA01D
1041670-GRM188R71C334KA01D
Ceramic Capacitors - GRM188R71C334KA01D 1041670-GRM188R71C334KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041670-GRM188R71C33 4KA01D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041670-GRM188R71C334KA01D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitor, 0.33Uf, 16V, X7R, 10%, Smd; Capacitance Murata - 14T3315 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.33Uf, 16V, X7R, 10%, Smd; Capacitance Murata
14T3315
Ceramic Capacitor, 0.33Uf, 16V, X7R, 10%, Smd; Capacitance Murata 14T3315
CERAMIC CAPACITOR, 0.33UF, 16V, X7R, 10%, SMD; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.33UF, 16V, X7R, 10%, SMD; Capacitance:0.33µF; Voltage(DC):16V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.33Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata - 11AC3167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata
11AC3167
Cap, 0.33Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata 11AC3167
CAP, 0.33µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.33µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R71C334KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71C334KA01D
Ceramic Capacitors GRM188R71C334KA01D
CAP CER 0.33UF 16V X7R 0603

CAP CER 0.33UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R71C334KA01D 490-3294-1-ND 490-3294-6-ND 1041670-GRM188R71C334KA01D 14T3315 11AC3167 GRM188R71C334KA01D
Product Name 0.33UF 16V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R71C334KA01D Ceramic Capacitor, 0.33Uf, 16V, X7R, 10%, Smd; Capacitance Murata Cap, 0.33Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details