Murata Electronics 0.022UF 16V Capacitor GRM188R71C223KA01D

Description
CAP CER 0.022UF 16V X7R 0603 Product overview: GRM188R71C223KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C223KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.022UF 16V X7R 0603 Product overview: GRM188R71C223KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C223KA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.022UF 16V Capacitor
60-GRM188R71C223KA01D
0.022UF 16V Capacitor 60-GRM188R71C223KA01D
CAP CER 0.022UF 16V X7R 0603 Product overview: GRM188R71C223KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C223KA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.022UF 16V X7R 0603 Product overview: GRM188R71C223KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71C223KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1527-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1527-2-ND
Ceramic Capacitors 490-1527-2-ND
0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.022µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330058-GRM188R71C223KA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330058-GRM188R71C223KA01D
Capacitors - Ceramic Capacitors 1330058-GRM188R71C223KA01D
Manufacturer: Murata Electronics Win Source Part Number: 1330058-GRM188R71C22 3KA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 0.022 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM39X7R223K016AD,49 0-1527-1,490-1527-2, 490-1527-6 Base Product Number: GRM188R71C Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330058-GRM188R71C223KA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM39X7R223K016AD,490-1527-1,490-1527-2,490-1527-6
Base Product Number: GRM188R71C
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - GRM188R71C223KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71C223KA01D
Ceramic Capacitors GRM188R71C223KA01D
CAP CER 0.022UF 16V X7R 0603

CAP CER 0.022UF 16V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R71C223KA01D 490-1527-2-ND 1330058-GRM188R71C223KA01D GRM188R71C223KA01D
Product Name 0.022UF 16V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details