Murata Power Solutions Ceramic Capacitors GRM188R71A225KE15D

Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-4520-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4520-1-ND
Ceramic Capacitors 490-4520-1-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4520-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4520-2-ND
Ceramic Capacitors 490-4520-2-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-4520-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-4520-6-ND
Ceramic Capacitors 490-4520-6-ND
2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

2.2µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R71A225KE15D - 1041666-GRM188R71A225KE15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R71A225KE15D
1041666-GRM188R71A225KE15D
Ceramic Capacitors - GRM188R71A225KE15D 1041666-GRM188R71A225KE15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041666-GRM188R71A22 5KE15D Packaging: Reel - TR Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.035" (0.90mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): C1608X7R1A225K080AE; GMC10X7R225K10NTLF; GMC10X7R225K10NT; CL10B225KP8NNNC; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: China, Japan, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041666-GRM188R71A225KE15D
Packaging: Reel - TR
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.035" (0.90mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): C1608X7R1A225K080AE; GMC10X7R225K10NTLF; GMC10X7R225K10NT; CL10B225KP8NNNC;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: China, Japan, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.2UF 10V Capacitor
60-GRM188R71A225KE15D
2.2UF 10V Capacitor 60-GRM188R71A225KE15D
CAP CER 2.2UF 10V X7R 0603 Product overview: GRM188R71A225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71A225KE15 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 10V X7R 0603 Product overview: GRM188R71A225KE15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R71A225KE15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7235597 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235597
MLCCs - Multilayer Ceramic Capacitors 7235597
Murata GRM188R71A225KE15D

Murata GRM188R71A225KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 7235597P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7235597P
MLCCs - Multilayer Ceramic Capacitors 7235597P
Murata GRM188R71A225KE15D

Murata GRM188R71A225KE15D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1448490 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1448490
MLCCs - Multilayer Ceramic Capacitors 1448490
Murata GRM188R71A225KE15D

Murata GRM188R71A225KE15D

Supplier's Site
Ceramic Capacitors - GRM188R71A225KE15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R71A225KE15D
Ceramic Capacitors GRM188R71A225KE15D
CAP CER 2.2UF 10V X7R 0603

CAP CER 2.2UF 10V X7R 0603

Supplier's Site Datasheet
Cap, 2.2Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Murata - 03AC2670 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Murata
03AC2670
Cap, 2.2Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Murata 03AC2670
CAP, 2.2µF, 10V, 10%, X7R, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 2.2µF, 10V, 10%, X7R, 0603, REEL; Capacitance:2.2µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, Smd; Capacitance Murata - 72R4209 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, Smd; Capacitance Murata
72R4209
Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, Smd; Capacitance Murata 72R4209
CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 10%, SMD; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 10V, X7R, 10%, SMD; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R71A225KE15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R71A225KE15D
10V 2.2uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 2.2uF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-4520-1-ND 490-4520-6-ND 1041666-GRM188R71A225KE15D 60-GRM188R71A225KE15D 7235597 7235597P GRM188R71A225KE15D 03AC2670 72R4209 GRM188R71A225KE15D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R71A225KE15D 2.2UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 2.2Μf, 10V, 10%, X7R, 0603, Reel; Capacitance Murata Ceramic Capacitor, 2.2Uf, 10V, X7R, 10%, Smd; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details