Murata Electronics Ceramic Capacitors GRM188R70J105KA01D

Description
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3898-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3898-2-ND
Ceramic Capacitors 490-3898-2-ND
1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

1µF ±10% 6.3V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 6.3V Capacitor
60-GRM188R70J105KA01D
1UF 6.3V Capacitor 60-GRM188R70J105KA01D
CAP CER 1UF 6.3V X7R 0603 Product overview: GRM188R70J105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R70J105KA01 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 6.3V X7R 0603 Product overview: GRM188R70J105KA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R70J105KA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R70J105KA01D - 1177580-GRM188R70J105KA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R70J105KA01D
1177580-GRM188R70J105KA01D
Ceramic Capacitors - GRM188R70J105KA01D 1177580-GRM188R70J105KA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177580-GRM188R70J10 5KA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±10% Temperature Coefficient: X7R Size: 0.063" L x 0.031" W (1.60mm x 0.80mm) Family Name: GRM18 Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 6.3V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): CGB3B3X7R0J105K055AB ; CL10B105KQ8NNNL; JMK107B7105KA-T; Introduction Date: June 22, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: Obsolete Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177580-GRM188R70J105KA01D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±10%
Temperature Coefficient: X7R
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: GRM18
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): CGB3B3X7R0J105K055AB; CL10B105KQ8NNNL; JMK107B7105KA-T;
Introduction Date: June 22, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - GRM188R70J105KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R70J105KA01D
Ceramic Capacitors GRM188R70J105KA01D
CAP CER 1UF 6.3V X7R 0603

CAP CER 1UF 6.3V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-3898-2-ND 60-GRM188R70J105KA01D 1177580-GRM188R70J105KA01D GRM188R70J105KA01D
Product Name Ceramic Capacitors 1UF 6.3V Capacitor Ceramic Capacitors - GRM188R70J105KA01D Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details