Murata Electronics Ceramic Capacitors GRM188R6YA475KE15J

Description
CAP CER 4.7UF 35V X5R 0603
Request a Quote Datasheet
Description
CAP CER 4.7UF 35V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188R6YA475KE15JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R6YA475KE15JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R6YA475KE15JTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM188R6YA475KE15J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM188R6YA475KE15J
Capacitors - Ceramic Capacitors GRM188R6YA475KE15J
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site
Ceramic Capacitors - GRM188R6YA475KE15J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R6YA475KE15J
Ceramic Capacitors GRM188R6YA475KE15J
CAP CER 4.7UF 35V X5R 0603

CAP CER 4.7UF 35V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188R6YA475KE15JCT-ND 490-GRM188R6YA475KE15JDKR-ND GRM188R6YA475KE15J GRM188R6YA475KE15J
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers