10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 10UF 35V X5R 0603 Product overview: GRM188R6YA106MA73J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA106MA73
Murata GRM188R6YA106MA73J
Murata GRM188R6YA106MA73J
Murata GRM188R6YA106MA73J
CAP, 10UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES
CAP CER 10UF 35V X5R 0603
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 490-GRM188R6YA106MA73JCT-ND | 490-GRM188R6YA106MA73JDKR-ND | 60-GRM188R6YA106MA73J | 2608804 | 64AJ4364 | GRM188R6YA106MA73J |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 10UF 35V Capacitor | MLCCs - Multilayer Ceramic Capacitors | Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |