Murata Electronics Ceramic Capacitors GRM188R6YA106MA73D

Description
10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Description
10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM188R6YA106MA73 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 10OºF and a rated voltage of 35V DC. It is packaged in a 0603 (1608M) size, measuring 1.6mm in length, 0.8mm in width, and 0.8mm in thickness, with a typical mass of 9.1mg. This component is compliant with RoHS standards, making it suitable for environmentally conscious designs. The capacitor operates within a temperature range of -55°C to +85°C and features a capacitance tolerance of ±20% and a capacitance change rate of ±15.0%. The external terminals have a minimum distance of 0.6mm, with sizes ranging from 0.2mm to 0.55mm. This product is ideal for applications requiring compact size and reliable performance in various electronic devices.

Datasheet Summary
Powered by GS/AI

The Murata GRM188R6YA106MA73 is a multi-layer ceramic capacitor (MLCC) with a capacitance of 10OºF and a rated voltage of 35V DC. It is packaged in a 0603 (1608M) size, measuring 1.6mm in length, 0.8mm in width, and 0.8mm in thickness, with a typical mass of 9.1mg. This component is compliant with RoHS standards, making it suitable for environmentally conscious designs. The capacitor operates within a temperature range of -55°C to +85°C and features a capacitance tolerance of ±20% and a capacitance change rate of ±15.0%. The external terminals have a minimum distance of 0.6mm, with sizes ranging from 0.2mm to 0.55mm. This product is ideal for applications requiring compact size and reliable performance in various electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13248-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13248-1-ND
Ceramic Capacitors 490-13248-1-ND
10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13248-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13248-2-ND
Ceramic Capacitors 490-13248-2-ND
10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13248-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13248-6-ND
Ceramic Capacitors 490-13248-6-ND
10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 35V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R6YA106MA73D - 802394-GRM188R6YA106MA73D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R6YA106MA73D
802394-GRM188R6YA106MA73D
Ceramic Capacitors - GRM188R6YA106MA73D 802394-GRM188R6YA106MA73D
Manufacturer: Murata Electronics Win Source Part Number: 802394-GRM188R6YA106 MA73D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 35V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.039" (1.00mm) Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 802394-GRM188R6YA106MA73D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 35V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.039" (1.00mm)
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-GRM188R6YA106MA73D
10UF 35V Capacitor 60-GRM188R6YA106MA73D
CAP CER 10UF 35V X5R 0603 Product overview: GRM188R6YA106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA106MA73 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X5R 0603 Product overview: GRM188R6YA106MA73D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R6YA106MA73D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1726888 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726888
MLCCs - Multilayer Ceramic Capacitors 1726888
Murata GRM188R6YA106MA73D

Murata GRM188R6YA106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726888P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726888P
MLCCs - Multilayer Ceramic Capacitors 1726888P
Murata GRM188R6YA106MA73D

Murata GRM188R6YA106MA73D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1726490 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1726490
MLCCs - Multilayer Ceramic Capacitors 1726490
Murata GRM188R6YA106MA73D

Murata GRM188R6YA106MA73D

Supplier's Site
Ceramic Capacitors - GRM188R6YA106MA73D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R6YA106MA73D
Ceramic Capacitors GRM188R6YA106MA73D
CAP CER 10UF 35V X5R 0603

CAP CER 10UF 35V X5R 0603

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 92AH5096 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
92AH5096
Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 92AH5096
CAP, 10UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1626 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata
03AJ1626
Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata 03AJ1626
CAP, 10UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R6YA106MA73D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R6YA106MA73D
35V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13248-1-ND 490-13248-6-ND 802394-GRM188R6YA106MA73D 60-GRM188R6YA106MA73D 1726888 1726888P GRM188R6YA106MA73D 92AH5096 GRM188R6YA106MA73D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R6YA106MA73D 10UF 35V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 35V, Mlcc, 0603 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 380LX122M200K042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Film Capacitors - 1833236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C17CF621K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details