Murata Power Solutions Ceramic Capacitors - GRM188R61H225KE11D GRM188R61H225KE11D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775351-GRM188R61H225 KE11D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): GRT188R61H225KE13J; GRT188R61H225KE13D; C1608X5R225KGTS; UMK107BBJ225KA-T; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 775351-GRM188R61H225 KE11D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): GRT188R61H225KE13J; GRT188R61H225KE13D; C1608X5R225KGTS; UMK107BBJ225KA-T; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R61H225KE11D - 775351-GRM188R61H225KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61H225KE11D
775351-GRM188R61H225KE11D
Ceramic Capacitors - GRM188R61H225KE11D 775351-GRM188R61H225KE11D
Manufacturer: Murata Electronics North America Win Source Part Number: 775351-GRM188R61H225 KE11D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 2.2μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 50V Thickness (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): GRT188R61H225KE13J; GRT188R61H225KE13D; C1608X5R225KGTS; UMK107BBJ225KA-T; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: Japan, China, Philippines Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775351-GRM188R61H225KE11D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 2.2μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 50V
Thickness (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): GRT188R61H225KE13J; GRT188R61H225KE13D; C1608X5R225KGTS; UMK107BBJ225KA-T;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: Japan, China, Philippines
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-10733-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10733-2-ND
Ceramic Capacitors 490-10733-2-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10733-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10733-6-ND
Ceramic Capacitors 490-10733-6-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10733-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10733-1-ND
Ceramic Capacitors 490-10733-1-ND
2.2µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±10% 50V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 50V Capacitor
60-GRM188R61H225KE11D
2.2UF 50V Capacitor 60-GRM188R61H225KE11D
CAP CER 2.2UF 50V X5R 0603 Product overview: GRM188R61H225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61H225KE11 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 50V X5R 0603 Product overview: GRM188R61H225KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61H225KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8847289 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8847289
MLCCs - Multilayer Ceramic Capacitors 8847289
Murata GRM188R61H225KE11D

Murata GRM188R61H225KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8847289P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8847289P
MLCCs - Multilayer Ceramic Capacitors 8847289P
Murata GRM188R61H225KE11D

Murata GRM188R61H225KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706267 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706267
MLCCs - Multilayer Ceramic Capacitors 1706267
Murata GRM188R61H225KE11D

Murata GRM188R61H225KE11D

Supplier's Site
Cap, 2.2Μf, 50V, 10%, X5R, 0603; Capacitance Murata - 96Y9258 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 50V, 10%, X5R, 0603; Capacitance Murata
96Y9258
Cap, 2.2Μf, 50V, 10%, X5R, 0603; Capacitance Murata 96Y9258
CAP, 2.2µF, 50V, 10%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 2.2µF, 50V, 10%, X5R, 0603; Capacitance:2.2µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata - 92AH5113 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata
92AH5113
Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata 92AH5113
CAP, 2.2UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 2.2UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61H225KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61H225KE11D
Ceramic Capacitors GRM188R61H225KE11D
CAP CER 2.2UF 50V X5R 0603

CAP CER 2.2UF 50V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61H225KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61H225KE11D
50V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 2.2uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 775351-GRM188R61H225KE11D 490-10733-2-ND 490-10733-6-ND 60-GRM188R61H225KE11D 8847289 8847289P 96Y9258 92AH5113 GRM188R61H225KE11D GRM188R61H225KE11D
Product Name Ceramic Capacitors - GRM188R61H225KE11D Ceramic Capacitors Ceramic Capacitors 2.2UF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 2.2Μf, 50V, 10%, X5R, 0603; Capacitance Murata Cap, 2.2Uf, 50V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RMB850K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers