Murata Electronics Ceramic Capacitors - GRM188R61E684KA75D GRM188R61E684KA75D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872927-GRM188R61E684 KA75D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.68 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM188R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872927-GRM188R61E684 KA75D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.68 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM188R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R61E684KA75D - 872927-GRM188R61E684KA75D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61E684KA75D
872927-GRM188R61E684KA75D
Ceramic Capacitors - GRM188R61E684KA75D 872927-GRM188R61E684KA75D
Manufacturer: Murata Electronics North America Win Source Part Number: 872927-GRM188R61E684 KA75D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 0.68 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM188R61E Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 872927-GRM188R61E684KA75D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 0.68 µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM188R61E
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
0.68UF 25V Capacitor
60-GRM188R61E684KA75D
0.68UF 25V Capacitor 60-GRM188R61E684KA75D
CAP CER 0.68UF 25V X5R 0603 Product overview: GRM188R61E684KA75D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E684KA75 D can be used for catalog matching and distributor lookup.

CAP CER 0.68UF 25V X5R 0603 Product overview: GRM188R61E684KA75D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.68UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E684KA75D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61E684KA75D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM188R61E684KA75D-ND
Ceramic Capacitors GRM188R61E684KA75D-ND
0.68µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

0.68µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61E684KA75D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61E684KA75D
Ceramic Capacitors GRM188R61E684KA75D
CAP CER 0.68UF 25V X5R 0603

CAP CER 0.68UF 25V X5R 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM188R61E684KA75D
CAP CER 0.68UF 25V X5R 0603

CAP CER 0.68UF 25V X5R 0603

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872927-GRM188R61E684KA75D 60-GRM188R61E684KA75D GRM188R61E684KA75D-ND GRM188R61E684KA75D GRM188R61E684KA75D
Product Name Ceramic Capacitors - GRM188R61E684KA75D 0.68UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC Surface Mount Technology; 0603 (1608 Metric)
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C17AH181K-4ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details