Murata Power Solutions MLCCs - Multilayer Ceramic Capacitors GRM188R61E475KE11D

Description
Murata GRM188R61E475KE11D
Request a Quote Datasheet
Description
Murata GRM188R61E475KE11D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 8151386P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151386P
MLCCs - Multilayer Ceramic Capacitors 8151386P
Murata GRM188R61E475KE11D

Murata GRM188R61E475KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8151386 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8151386
MLCCs - Multilayer Ceramic Capacitors 8151386
Murata GRM188R61E475KE11D

Murata GRM188R61E475KE11D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1449031 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1449031
MLCCs - Multilayer Ceramic Capacitors 1449031
Murata GRM188R61E475KE11D

Murata GRM188R61E475KE11D

Supplier's Site
Ceramic Capacitors - 490-7203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7203-2-ND
Ceramic Capacitors 490-7203-2-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7203-6-ND
Ceramic Capacitors 490-7203-6-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7203-1-ND
Ceramic Capacitors 490-7203-1-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF 25V Capacitor
60-GRM188R61E475KE11D
4.7UF 25V Capacitor 60-GRM188R61E475KE11D
CAP CER 4.7UF 25V X5R 0603 Product overview: GRM188R61E475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E475KE11 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 25V X5R 0603 Product overview: GRM188R61E475KE11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61E475KE11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61E475KE11D - 803553-GRM188R61E475KE11D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61E475KE11D
803553-GRM188R61E475KE11D
Ceramic Capacitors - GRM188R61E475KE11D 803553-GRM188R61E475KE11D
Manufacturer: Murata Electronics Win Source Part Number: 803553-GRM188R61E475 KE11D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 4.7μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Thickness (Maximum): 0.80mm Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 803553-GRM188R61E475KE11D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 4.7μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Thickness (Maximum): 0.80mm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61E475KE11D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61E475KE11D
25V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Murata - 03AC2666 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Murata
03AC2666
Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Murata 03AC2666
CAP, 4.7µF, 25V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 4.7Uf, 25V, 0603; Capacitance Murata - 68X2788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 4.7Uf, 25V, 0603; Capacitance Murata
68X2788
Capacitor, Mlcc, X5R, 4.7Uf, 25V, 0603; Capacitance Murata 68X2788
CAPACITOR, MLCC, X5R, 4.7UF, 25V, 0603; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.6mm RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 4.7UF, 25V, 0603; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM188R61E475KE11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61E475KE11D
Ceramic Capacitors GRM188R61E475KE11D
CAP CER 4.7UF 25V X5R 0603

CAP CER 4.7UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8151386P 8151386 490-7203-2-ND 490-7203-6-ND 60-GRM188R61E475KE11D 803553-GRM188R61E475KE11D GRM188R61E475KE11D 03AC2666 68X2788 GRM188R61E475KE11D
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 4.7UF 25V Capacitor Ceramic Capacitors - GRM188R61E475KE11D Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 4.7Μf, 25V, 10%, X5R, 0603; Capacitance Murata Capacitor, Mlcc, X5R, 4.7Uf, 25V, 0603; Capacitance Murata Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers