Murata Electronics Ceramic Capacitors GRM188R61E106KA73J

Description
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188R61E106KA73JCT-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R61E106KA73JTR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R61E106KA73JDKR-ND - DigiKey
Thief River Falls, MN, United States
10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±10% 25V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2478060 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478060
MLCCs - Multilayer Ceramic Capacitors 2478060
Murata GRM188R61E106KA73J

Murata GRM188R61E106KA73J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478061P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478061P
MLCCs - Multilayer Ceramic Capacitors 2478061P
Murata GRM188R61E106KA73J

Murata GRM188R61E106KA73J

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2478061 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2478061
MLCCs - Multilayer Ceramic Capacitors 2478061
Murata GRM188R61E106KA73J

Murata GRM188R61E106KA73J

Supplier's Site
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 64AJ4370 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
64AJ4370
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 64AJ4370
CAP, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata - 66AJ7194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata
66AJ7194
Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata 66AJ7194
CAP, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM188R61E106KA73J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61E106KA73J
Ceramic Capacitors GRM188R61E106KA73J
CAP CER 10UF 25V X5R 0603

CAP CER 10UF 25V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188R61E106KA73JCT-ND 490-GRM188R61E106KA73JDKR-ND 2478060 64AJ4370 GRM188R61E106KA73J
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C213U063EJ1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers