Murata Power Solutions Ceramic Capacitors GRM188R61C475KAAJD

Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10481-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10481-1-ND
Ceramic Capacitors 490-10481-1-ND
4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

4.7µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61C475KAAJD - 1041654-GRM188R61C475KAAJD - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61C475KAAJD
1041654-GRM188R61C475KAAJD
Ceramic Capacitors - GRM188R61C475KAAJD 1041654-GRM188R61C475KAAJD
Manufacturer: Murata Electronics North America Win Source Part Number: 1041654-GRM188R61C47 5KAAJD Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 4.7μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.037" (0.95mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041654-GRM188R61C475KAAJD
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 4.7μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.037" (0.95mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4.7UF 16V Capacitor
60-GRM188R61C475KAAJD
4.7UF 16V Capacitor 60-GRM188R61C475KAAJD
CAP CER 4.7UF 16V X5R 0603 Product overview: GRM188R61C475KAAJD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C475KAAJ D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 16V X5R 0603 Product overview: GRM188R61C475KAAJD from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C475KAAJD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61C475KAAJD
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61C475KAAJD
16V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 4.7uF X5R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61C475KAAJD - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61C475KAAJD
Ceramic Capacitors GRM188R61C475KAAJD
CAP CER 4.7UF 16V X5R 0603

CAP CER 4.7UF 16V X5R 0603

Supplier's Site Datasheet
Cap, 4.7Μf, 16V, 10%, X5R, 0603; Capacitance Murata - 96Y9257 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 16V, 10%, X5R, 0603; Capacitance Murata
96Y9257
Cap, 4.7Μf, 16V, 10%, X5R, 0603; Capacitance Murata 96Y9257
CAP, 4.7µF, 16V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 4.7µF, 16V, 10%, X5R, 0603; Capacitance:4.7µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata - 92AH5106 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
92AH5106
Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata 92AH5106
CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 4.7UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10481-1-ND 1041654-GRM188R61C475KAAJD 60-GRM188R61C475KAAJD GRM188R61C475KAAJD GRM188R61C475KAAJD 96Y9257 92AH5106
Product Name Ceramic Capacitors Ceramic Capacitors - GRM188R61C475KAAJD 4.7UF 16V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 4.7Μf, 16V, 10%, X5R, 0603; Capacitance Murata Cap, 4.7Uf, 16V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MKP275KG4-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers