Murata Power Solutions Ceramic Capacitors GRM188R61C474KA93D

Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11501-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11501-1-ND
Ceramic Capacitors 490-11501-1-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11501-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11501-6-ND
Ceramic Capacitors 490-11501-6-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11501-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11501-2-ND
Ceramic Capacitors 490-11501-2-ND
0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61C474KA93D - 1041653-GRM188R61C474KA93D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61C474KA93D
1041653-GRM188R61C474KA93D
Ceramic Capacitors - GRM188R61C474KA93D 1041653-GRM188R61C474KA93D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041653-GRM188R61C47 4KA93D Packaging: Reel - TR Voltage Rating: 16V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.47μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041653-GRM188R61C474KA93D
Packaging: Reel - TR
Voltage Rating: 16V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 0.47μF
Tolerance: ±10%
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
0.47UF 16V Capacitor
60-GRM188R61C474KA93D
0.47UF 16V Capacitor 60-GRM188R61C474KA93D
CAP CER 0.47UF 16V X5R 0603 Product overview: GRM188R61C474KA93D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C474KA93 D can be used for catalog matching and distributor lookup.

CAP CER 0.47UF 16V X5R 0603 Product overview: GRM188R61C474KA93D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C474KA93D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61C474KA93D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61C474KA93D
Ceramic Capacitors GRM188R61C474KA93D
CAP CER 0.47UF 16V X5R 0603

CAP CER 0.47UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-11501-1-ND 490-11501-6-ND 1041653-GRM188R61C474KA93D 60-GRM188R61C474KA93D GRM188R61C474KA93D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R61C474KA93D 0.47UF 16V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers