Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Integrated Circuits (ICs) - Linear - Comparators
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Name | Integrated Circuits (ICs) - Linear - Comparators |