Murata Power Solutions Ceramic Capacitors GRM188R61C105KA12D

Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10479-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10479-2-ND
Ceramic Capacitors 490-10479-2-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10479-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10479-1-ND
Ceramic Capacitors 490-10479-1-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10479-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10479-6-ND
Ceramic Capacitors 490-10479-6-ND
1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

1µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 16V Capacitor
60-GRM188R61C105KA12D
1UF 16V Capacitor 60-GRM188R61C105KA12D
CAP CER 1UF 16V X5R 0603 Product overview: GRM188R61C105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C105KA12 D can be used for catalog matching and distributor lookup.

CAP CER 1UF 16V X5R 0603 Product overview: GRM188R61C105KA12D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61C105KA12D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61C105KA12D - 872926-GRM188R61C105KA12D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61C105KA12D
872926-GRM188R61C105KA12D
Ceramic Capacitors - GRM188R61C105KA12D 872926-GRM188R61C105KA12D
Manufacturer: Murata Electronics North America Win Source Part Number: 872926-GRM188R61C105 KA12D Series: GRM Operating Temperature Range: -55°C ~ 85°C Features: 1 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM188R61C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-10479-1, 490-10479-2, 490-10479-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872926-GRM188R61C105KA12D
Series: GRM
Operating Temperature Range: -55°C ~ 85°C
Features: 1 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM188R61C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-10479-1, 490-10479-2, 490-10479-6

Buy Now Datasheet
Ceramic Capacitors - GRM188R61C105KA12D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61C105KA12D
Ceramic Capacitors GRM188R61C105KA12D
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata - 40X5881 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata
40X5881
Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata 40X5881
Multilayer Ceramic Capacitor, GRM Series, 1 - F, - 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1 - F, - 10%, X5R, 16 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10479-2-ND 490-10479-6-ND 60-GRM188R61C105KA12D 872926-GRM188R61C105KA12D GRM188R61C105KA12D 40X5881
Product Name Ceramic Capacitors Ceramic Capacitors 1UF 16V Capacitor Ceramic Capacitors - GRM188R61C105KA12D Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 1 F, 10%, X5R, 16 V, 0603 [1608 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details