Murata Electronics 0.33UF 10V Capacitor GRM188R61A334KA61D

Description
CAP CER 0.33UF 10V X5R 0603 Product overview: GRM188R61A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A334KA61 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.33UF 10V X5R 0603 Product overview: GRM188R61A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A334KA61 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33UF 10V Capacitor
60-GRM188R61A334KA61D
0.33UF 10V Capacitor 60-GRM188R61A334KA61D
CAP CER 0.33UF 10V X5R 0603 Product overview: GRM188R61A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A334KA61 D can be used for catalog matching and distributor lookup.

CAP CER 0.33UF 10V X5R 0603 Product overview: GRM188R61A334KA61D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A334KA61D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R61A334KA61D - 775347-GRM188R61A334KA61D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61A334KA61D
775347-GRM188R61A334KA61D
Ceramic Capacitors - GRM188R61A334KA61D 775347-GRM188R61A334KA61D
Manufacturer: Murata Electronics North America Win Source Part Number: 775347-GRM188R61A334 KA61D Series: GRM Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 0603 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.33μF Tolerance: ±10% Temperature Coefficient: X5R Family Name: GRM Categories: Capacitors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Voltage Rating DC: 10V Thickness (Maximum): 0.035" (0.90mm) Alternative Parts (Cross-Reference): C1608X5R1A334K; C1608X5R1A334KT; MCH184CN334KC; C0603X5R100-334KNE; Introduction Date: November 19, 2004 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 775347-GRM188R61A334KA61D
Series: GRM
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 0603
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.33μF
Tolerance: ±10%
Temperature Coefficient: X5R
Family Name: GRM
Categories: Capacitors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Voltage Rating DC: 10V
Thickness (Maximum): 0.035" (0.90mm)
Alternative Parts (Cross-Reference): C1608X5R1A334K; C1608X5R1A334KT; MCH184CN334KC; C0603X5R100-334KNE;
Introduction Date: November 19, 2004
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitors - 490-1538-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1538-6-ND
Ceramic Capacitors 490-1538-6-ND
0.33µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1538-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1538-2-ND
Ceramic Capacitors 490-1538-2-ND
0.33µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1538-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1538-1-ND
Ceramic Capacitors 490-1538-1-ND
0.33µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.33µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R61A334KA61D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61A334KA61D
Ceramic Capacitors GRM188R61A334KA61D
CAP CER 0.33UF 10V X5R 0603

CAP CER 0.33UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM188R61A334KA61D 775347-GRM188R61A334KA61D 490-1538-6-ND 490-1538-2-ND GRM188R61A334KA61D
Product Name 0.33UF 10V Capacitor Ceramic Capacitors - GRM188R61A334KA61D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - GP322-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers