Murata Electronics Ceramic Capacitors GRM188R61A154KA01D

Description
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-11495-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11495-1-ND
Ceramic Capacitors 490-11495-1-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11495-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11495-6-ND
Ceramic Capacitors 490-11495-6-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11495-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11495-2-ND
Ceramic Capacitors 490-11495-2-ND
0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.15µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 490-11495-1-ND 490-11495-6-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details