Murata Power Solutions Ceramic Capacitors - GRM188R61A106ME69D GRM188R61A106ME69D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041645-GRM188R61A10 6ME69D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRT188R61A106ME13J; GRT188R61A106ME13D; 06032B106M6B20D; GMC10X5R106M10NTLF; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041645-GRM188R61A10 6ME69D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRT188R61A106ME13J; GRT188R61A106ME13D; 06032B106M6B20D; GMC10X5R106M10NTLF; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R61A106ME69D - 1041645-GRM188R61A106ME69D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R61A106ME69D
1041645-GRM188R61A106ME69D
Ceramic Capacitors - GRM188R61A106ME69D 1041645-GRM188R61A106ME69D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041645-GRM188R61A10 6ME69D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 10V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GRT188R61A106ME13J; GRT188R61A106ME13D; 06032B106M6B20D; GMC10X5R106M10NTLF; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China, Philippines, Japan Estimated EOL Date: 2030 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041645-GRM188R61A106ME69D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 10V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GRT188R61A106ME13J; GRT188R61A106ME13D; 06032B106M6B20D; GMC10X5R106M10NTLF;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China, Philippines, Japan
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Ceramic Capacitors - 490-10475-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10475-2-ND
Ceramic Capacitors 490-10475-2-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10475-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10475-6-ND
Ceramic Capacitors 490-10475-6-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10475-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10475-1-ND
Ceramic Capacitors 490-10475-1-ND
10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 10V Capacitor
60-GRM188R61A106ME69D
10UF 10V Capacitor 60-GRM188R61A106ME69D
CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106ME69D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106ME69 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 10V X5R 0603 Product overview: GRM188R61A106ME69D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R61A106ME69D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1138702 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138702
MLCCs - Multilayer Ceramic Capacitors 1138702
Murata GRM188R61A106ME69D

Murata GRM188R61A106ME69D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1138702P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1138702P
MLCCs - Multilayer Ceramic Capacitors 1138702P
Murata GRM188R61A106ME69D

Murata GRM188R61A106ME69D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1448445 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1448445
MLCCs - Multilayer Ceramic Capacitors 1448445
Murata GRM188R61A106ME69D

Murata GRM188R61A106ME69D

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R61A106ME69D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R61A106ME69D
10V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

10V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 10Μf, 10V, 20%, X5R, 0603; Capacitance Murata - 03AC2658 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 10V, 20%, X5R, 0603; Capacitance Murata
03AC2658
Cap, 10Μf, 10V, 20%, X5R, 0603; Capacitance Murata 03AC2658
CAP, 10µF, 10V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 10V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Mlcc, X5R, 10Uf, 10V, 0603; Capacitance Murata - 31Y1762 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, X5R, 10Uf, 10V, 0603; Capacitance Murata
31Y1762
Capacitor, Mlcc, X5R, 10Uf, 10V, 0603; Capacitance Murata 31Y1762
CAPACITOR, MLCC, X5R, 10UF, 10V, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MURATA - GRM Series; Qualification:- RoHS Compliant: Yes

CAPACITOR, MLCC, X5R, 10UF, 10V, 0603; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:MURATA - GRM Series; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - GRM188R61A106ME69D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R61A106ME69D
Ceramic Capacitors GRM188R61A106ME69D
CAP CER 10UF 10V X5R 0603

CAP CER 10UF 10V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041645-GRM188R61A106ME69D 490-10475-2-ND 490-10475-6-ND 60-GRM188R61A106ME69D 1138702 1138702P GRM188R61A106ME69D 03AC2658 31Y1762 GRM188R61A106ME69D
Product Name Ceramic Capacitors - GRM188R61A106ME69D Ceramic Capacitors Ceramic Capacitors 10UF 10V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 10Μf, 10V, 20%, X5R, 0603; Capacitance Murata Capacitor, Mlcc, X5R, 10Uf, 10V, 0603; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908371P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details