Murata Electronics Ceramic Capacitors GRM188R60J564KA01D

Description
CAP CER 0.56UF 6.3V X5R 0603
Request a Quote Datasheet
Description
CAP CER 0.56UF 6.3V X5R 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188R60J564KA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.56UF 6.3V X5R 0603

CAP CER 0.56UF 6.3V X5R 0603

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R60J564KA01DTR-ND - DigiKey
Thief River Falls, MN, United States
0.56µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

0.56µF ±10% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R60J564KA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0.56UF 6.3V X5R 0603

CAP CER 0.56UF 6.3V X5R 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM188R60J564KA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM188R60J564KA01D
Capacitors - Ceramic Capacitors GRM188R60J564KA01D
CAP CER 0.56UF 6.3V X5R 0603

CAP CER 0.56UF 6.3V X5R 0603

Supplier's Site
Ceramic Capacitors - GRM188R60J564KA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R60J564KA01D
Ceramic Capacitors GRM188R60J564KA01D
CAP CER 0.56UF 6.3V X5R 0603

CAP CER 0.56UF 6.3V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM188R60J564KA01DCT-ND 490-GRM188R60J564KA01DDKR-ND GRM188R60J564KA01D GRM188R60J564KA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers