Murata Electronics Ceramic Capacitors GRM188R60J476ME15D

Description
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13247-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13247-2-ND
Ceramic Capacitors 490-13247-2-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13247-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13247-1-ND
Ceramic Capacitors 490-13247-1-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13247-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13247-6-ND
Ceramic Capacitors 490-13247-6-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R60J476ME15D - 1041643-GRM188R60J476ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R60J476ME15D
1041643-GRM188R60J476ME15D
Ceramic Capacitors - GRM188R60J476ME15D 1041643-GRM188R60J476ME15D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041643-GRM188R60J47 6ME15D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 47μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CL10A476MQ8CZNC; CL10A476MQENRBE; 06036D476MAT2A; GRM188R60J476ME15J ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041643-GRM188R60J476ME15D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 47μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CL10A476MQ8CZNC; CL10A476MQENRBE; 06036D476MAT2A; GRM188R60J476ME15J ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
47UF 6.3V Capacitor
60-GRM188R60J476ME15D
47UF 6.3V Capacitor 60-GRM188R60J476ME15D
CAP CER 47UF 6.3V X5R 0603 Product overview: GRM188R60J476ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J476ME15 D can be used for catalog matching and distributor lookup.

CAP CER 47UF 6.3V X5R 0603 Product overview: GRM188R60J476ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J476ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R60J476ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R60J476ME15D
6.3V 47uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 47uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R60J476ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R60J476ME15D
Ceramic Capacitors GRM188R60J476ME15D
CAP CER 47UF 6.3V X5R 0603

CAP CER 47UF 6.3V X5R 0603

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 03AJ1630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
03AJ1630
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 03AJ1630
CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 92AH5102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
92AH5102
Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 92AH5102
CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 47UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13247-2-ND 490-13247-6-ND 1041643-GRM188R60J476ME15D 60-GRM188R60J476ME15D GRM188R60J476ME15D GRM188R60J476ME15D 03AJ1630
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM188R60J476ME15D 47UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Cap, 47Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15U103M5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details