CAP CER 47UF 6.3V X5R 0603 Product overview: GRM188R60J476ME01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J476ME01
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
47µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Murata GRM188R60J476ME01D
Murata GRM188R60J476ME01D
Murata GRM188R60J476ME01D
CAP CER 47UF 6.3V X5R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM188R60J476ME01D | 490-GRM188R60J476ME01DCT-ND | 490-GRM188R60J476ME01DDKR-ND | 2763755 | GRM188R60J476ME01D |
| Product Name | 47UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; X5R | Ceramic Composition |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |