Murata Electronics Ceramic Capacitors - GRM188R60J475MA01D GRM188R60J475MA01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061064-GRM188R60J47 5MA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061064-GRM188R60J47 5MA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R60J475MA01D - 1061064-GRM188R60J475MA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R60J475MA01D
1061064-GRM188R60J475MA01D
Ceramic Capacitors - GRM188R60J475MA01D 1061064-GRM188R60J475MA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061064-GRM188R60J47 5MA01D Length: 1.6 mm Mounting: SMD (SMT) Capacitance: 4.7 µF Thickness: 800 µm Width: 800 µm Categories: Ceramic Capacitors Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Voltage Rating (DC): 6.3 V Dielectric: X5R

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061064-GRM188R60J475MA01D
Length: 1.6 mm
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Thickness: 800 µm
Width: 800 µm
Categories: Ceramic Capacitors
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Voltage Rating (DC): 6.3 V
Dielectric: X5R

Buy Now
Product overview: GRM188R60J475MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J475MA01 D can be used for catalog matching and distributor lookup.

Product overview: GRM188R60J475MA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J475MA01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061064-GRM188R60J475MA01D 60-GRM188R60J475MA01D
Product Name Ceramic Capacitors - GRM188R60J475MA01D Capacitor
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details