Murata GRM188R60J226MEA0J
Murata GRM188R60J226MEA0J
Murata GRM188R60J226MEA0J
CAP CER 22UF 6.3V X5R 0603
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP CER 22UF 6.3V X5R 0603
CAP CER 22UF 6.3V X5R 0603 Product overview: GRM188R60J226MEA0J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J226MEA0
CAP CER 22UF 6.3V X5R 0603
CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 22UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2478053P | 490-GRM188R60J226MEA0JCT-ND | 490-GRM188R60J226MEA0JDKR-ND | 60-GRM188R60J226MEA0J | GRM188R60J226MEA0J | 64AJ4367 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 22UF 6.3V Capacitor | Ceramic Capacitors | Cap, 22Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata |
| Technology | Multilayer | Film Capacitors | ||||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; X5R | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |