Murata Power Solutions Ceramic Capacitors GRM188R60J226MEA0D

Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7611-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7611-2-ND
Ceramic Capacitors 490-7611-2-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7611-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7611-6-ND
Ceramic Capacitors 490-7611-6-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7611-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7611-1-ND
Ceramic Capacitors 490-7611-1-ND
22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

22µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
22UF 6.3V Capacitor
60-GRM188R60J226MEA0D
22UF 6.3V Capacitor 60-GRM188R60J226MEA0D
CAP CER 22UF 6.3V X5R 0603 Product overview: GRM188R60J226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J226MEA0 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 6.3V X5R 0603 Product overview: GRM188R60J226MEA0D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J226MEA0D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763753P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763753P
MLCCs - Multilayer Ceramic Capacitors 2763753P
Murata GRM188R60J226MEA0D

Murata GRM188R60J226MEA0D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763753 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763753
MLCCs - Multilayer Ceramic Capacitors 2763753
Murata GRM188R60J226MEA0D

Murata GRM188R60J226MEA0D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763752
MLCCs - Multilayer Ceramic Capacitors 2763752
Murata GRM188R60J226MEA0D

Murata GRM188R60J226MEA0D

Supplier's Site
Ceramic Capacitors - GRM188R60J226MEA0D - 1041642-GRM188R60J226MEA0D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R60J226MEA0D
1041642-GRM188R60J226MEA0D
Ceramic Capacitors - GRM188R60J226MEA0D 1041642-GRM188R60J226MEA0D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041642-GRM188R60J22 6MEA0D Packaging: Reel - TR Features: Derating Recommended Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 22μF Tolerance: ±20% Temperature Coefficient: X5R Thickness (Max): 0.039" (1.00mm) Family Name: GRM Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): GMC10X5R226M6R3NTLF ; CL10A226MQ8NRWE; C0603X5R6R3-226MNU; C1608X5R226MCTS; Introduction Date: March 19, 2013 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041642-GRM188R60J226MEA0D
Packaging: Reel - TR
Features: Derating Recommended
Voltage Rating: 6.3V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 22μF
Tolerance: ±20%
Temperature Coefficient: X5R
Thickness (Max): 0.039" (1.00mm)
Family Name: GRM
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 85°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): GMC10X5R226M6R3NTLF ; CL10A226MQ8NRWE; C0603X5R6R3-226MNU; C1608X5R226MCTS;
Introduction Date: March 19, 2013
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM188R60J226MEA0D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R60J226MEA0D
Ceramic Capacitors GRM188R60J226MEA0D
CAP CER 22UF 6.3V X5R 0603

CAP CER 22UF 6.3V X5R 0603

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata - 55Y9854 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata
55Y9854
Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata 55Y9854
SMD Multilayer Ceramic Capacitor, GRM Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata - 03AC2653 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata
03AC2653
Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata 03AC2653
CAP, 22µF, 6.3V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 22µF, 6.3V, 20%, X5R, 0603; Capacitance:22µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-7611-2-ND 490-7611-6-ND 60-GRM188R60J226MEA0D 2763753P 1041642-GRM188R60J226MEA0D GRM188R60J226MEA0D 55Y9854 03AC2653
Product Name Ceramic Capacitors Ceramic Capacitors 22UF 6.3V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM188R60J226MEA0D Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 22 F, 20%, X5R, 6.3 V, 0603 [1608 Metric] Rohs Compliant Murata Cap, 22Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPA302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details