Murata Power Solutions Ceramic Capacitors - GRM188R60J106ME47J GRM188R60J106ME47J

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738397-GRM188R60J106 ME47J Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 738397-GRM188R60J106 ME47J Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata GRM188R60J106ME47 is a ceramic capacitor with a capacitance of 10µF and a rated voltage of 6.3V. It features a capacitance tolerance of ±20% and is characterized by X5R dielectric properties, which allow for stable performance across a temperature range of -55°C to 85°C. The capacitor is packaged in a 0603 (1608 metric) case size, making it suitable for compact applications. The typical mass of a single piece is approximately 6.3mg. This component is RoHS compliant, ensuring it meets environmental standards. It is important to note that specifications may change, and engineers are advised to verify details with sales representatives or product engineers before ordering.

Datasheet Summary
Powered by GS/AI

The Murata GRM188R60J106ME47 is a ceramic capacitor with a capacitance of 10µF and a rated voltage of 6.3V. It features a capacitance tolerance of ±20% and is characterized by X5R dielectric properties, which allow for stable performance across a temperature range of -55°C to 85°C. The capacitor is packaged in a 0603 (1608 metric) case size, making it suitable for compact applications. The typical mass of a single piece is approximately 6.3mg. This component is RoHS compliant, ensuring it meets environmental standards. It is important to note that specifications may change, and engineers are advised to verify details with sales representatives or product engineers before ordering.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM188R60J106ME47J - 738397-GRM188R60J106ME47J - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM188R60J106ME47J
738397-GRM188R60J106ME47J
Ceramic Capacitors - GRM188R60J106ME47J 738397-GRM188R60J106ME47J
Manufacturer: Murata Electronics North America Win Source Part Number: 738397-GRM188R60J106 ME47J Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Package: 0603 (1608 Metric) Thickness (Maximum): 0.035" (0.90mm) Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 738397-GRM188R60J106ME47J
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Package: 0603 (1608 Metric)
Thickness (Maximum): 0.035" (0.90mm)
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)

Buy Now
Ceramic Capacitors - 490-6405-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6405-2-ND
Ceramic Capacitors 490-6405-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6405-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6405-1-ND
Ceramic Capacitors 490-6405-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6405-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6405-6-ND
Ceramic Capacitors 490-6405-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-GRM188R60J106ME47J
10UF 6.3V Capacitor 60-GRM188R60J106ME47J
CAP CER 10UF 6.3V X5R 0603 Product overview: GRM188R60J106ME47J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J106ME47 J can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0603 Product overview: GRM188R60J106ME47J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J106ME47J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata - 96Y9254 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata
96Y9254
Cap, 10Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata 96Y9254
CAP, 10µF, 6.3V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 6.3V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata - 45AJ4266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata
45AJ4266
Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata 45AJ4266
CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - GRM188R60J106ME47J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R60J106ME47J
Ceramic Capacitors GRM188R60J106ME47J
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R60J106ME47J
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R60J106ME47J
6.3V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 738397-GRM188R60J106ME47J 490-6405-2-ND 490-6405-6-ND 60-GRM188R60J106ME47J 96Y9254 45AJ4266 GRM188R60J106ME47J GRM188R60J106ME47J
Product Name Ceramic Capacitors - GRM188R60J106ME47J Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Cap, 10Μf, 6.3V, 20%, X5R, 0603; Capacitance Murata Cap, 10Uf, 6.3V, Mlcc, 0603 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F) -55 to 85 C (-67 to 185 F)
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - 1763-0603B223J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details