Murata Power Solutions Ceramic Capacitors GRM188R60J106ME47D

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3896-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3896-6-ND
Ceramic Capacitors 490-3896-6-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3896-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3896-1-ND
Ceramic Capacitors 490-3896-1-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3896-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3896-2-ND
Ceramic Capacitors 490-3896-2-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 6.3V Capacitor
60-GRM188R60J106ME47D
10UF 6.3V Capacitor 60-GRM188R60J106ME47D
CAP CER 10UF 6.3V X5R 0603 Product overview: GRM188R60J106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J106ME47 D can be used for catalog matching and distributor lookup.

CAP CER 10UF 6.3V X5R 0603 Product overview: GRM188R60J106ME47D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM188R60J106ME47D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R60J106ME47D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R60J106ME47D
6.3V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM188R60J106ME47D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R60J106ME47D
Ceramic Capacitors GRM188R60J106ME47D
CAP CER 10UF 6.3V X5R 0603

CAP CER 10UF 6.3V X5R 0603

Supplier's Site Datasheet
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, Smd; Capacitance Murata - 24R6334 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, Smd; Capacitance Murata
24R6334
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, Smd; Capacitance Murata 24R6334
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, SMD; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, SMD; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Product Length:1.6mmRoHS Compliant: Yes

Supplier's Site
Cap, 10Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Murata - 03AC2652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Murata
03AC2652
Cap, 10Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Murata 03AC2652
CAP, 10µF, 6.3V, 20%, X5R, 0603, REEL; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 6.3V, 20%, X5R, 0603, REEL; Capacitance:10µF; Voltage Rating:6.3V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3896-6-ND 490-3896-1-ND 60-GRM188R60J106ME47D GRM188R60J106ME47D GRM188R60J106ME47D 24R6334 03AC2652
Product Name Ceramic Capacitors Ceramic Capacitors 10UF 6.3V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, Smd; Capacitance Murata Cap, 10Μf, 6.3V, 20%, X5R, 0603, Reel; Capacitance Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details