Murata Electronics Ceramic Capacitors GRM188R60G476ME01D

Description
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM188R60G476ME01DDKR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R60G476ME01DTR-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM188R60G476ME01DCT-ND - DigiKey
Thief River Falls, MN, United States
47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

47µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM188R60G476ME01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM188R60G476ME01D
Ceramic Capacitors GRM188R60G476ME01D
CAP CER 47UF 4V X5R 0603

CAP CER 47UF 4V X5R 0603

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM188R60G476ME01DDKR-ND 490-GRM188R60G476ME01DTR-ND GRM188R60G476ME01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details