Murata Power Solutions Ceramic Capacitors GRM188R60G106ME47D

Description
10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3298-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3298-1-ND
Ceramic Capacitors 490-3298-1-ND
10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3298-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3298-2-ND
Ceramic Capacitors 490-3298-2-ND
10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3298-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3298-6-ND
Ceramic Capacitors 490-3298-6-ND
10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

10µF ±20% 4V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1330006-GRM188R60G106ME47D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330006-GRM188R60G106ME47D
Capacitors - Ceramic Capacitors 1330006-GRM188R60G106ME47D
Manufacturer: Murata Electronics Win Source Part Number: 1330006-GRM188R60G10 6ME47D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Mounting: Surface Mount, MLCC Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X5R Thickness (Max): 0.035" (0.90mm) Temperature Range - Operating: -55°C ~ 85°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-3298-6,490-3298- 2,490-3298-1 Base Product Number: GRM188R60G RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1330006-GRM188R60G106ME47D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Mounting: Surface Mount, MLCC
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X5R
Thickness (Max): 0.035" (0.90mm)
Temperature Range - Operating: -55°C ~ 85°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-3298-6,490-3298-2,490-3298-1
Base Product Number: GRM188R60G
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Murata - 65AH7094 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Murata
65AH7094
Cap, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Murata 65AH7094
CAP, 10UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 10UF, 4V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Μf, 4V, 20%, X5R, 0603; Capacitance Murata - 06AC6039 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 4V, 20%, X5R, 0603; Capacitance Murata
06AC6039
Cap, 10Μf, 4V, 20%, X5R, 0603; Capacitance Murata 06AC6039
CAP, 10µF, 4V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 10µF, 4V, 20%, X5R, 0603; Capacitance:10µF; Voltage Rating:4V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM188R60G106ME47D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM188R60G106ME47D
4V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

4V 10uF X5R ±20% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3298-1-ND 490-3298-6-ND 1330006-GRM188R60G106ME47D 65AH7094 06AC6039 GRM188R60G106ME47D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 10Uf, 4V, Mlcc, 0603 Rohs Compliant Murata Cap, 10Μf, 4V, 20%, X5R, 0603; Capacitance Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 1572-1379-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers